Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1835627

Description
Pluggable Terminal Blocks 17 Pos 5mm pitch Plug 24-12 AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 17 Pos 5mm pitch Plug 24-12 AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1835627 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1835627
Pluggable Terminal Blocks 1835627
Pluggable Terminal Blocks 17 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 17 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1835627
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 17
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Thru-Panel Power Blocks - OGM-300NE-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Terminal Block Type Power Distribution Blocks; Thru-Panel
View Details
Double-deck terminal block - Carrier terminal block - 2002-2963 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers