Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1835601

Description
Pluggable Terminal Blocks 15 Pos 5mm pitch Plug 24-12 AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 15 Pos 5mm pitch Plug 24-12 AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1835601 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1835601
Pluggable Terminal Blocks 1835601
Pluggable Terminal Blocks 15 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 15 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1835601
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details