Manufacturer: Phoenix Contact
Win Source Part Number: 1332208-1835177
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange, Retention Latches (Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 1.024" (26.01mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 1835177-ND,MVSTBR 2,5/10-STF-5,08,277-
RoHS Status: RoHS Compliant
"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"
10 Pos Terminal Block, 250V, 12A, 5.08mm Pitch, Screw, Green Product overview: 1835177 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1835177 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332208-1835177 | 277-6642-ND | 370-1835177 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | 250V 12A Electronic Connector |
| Gender | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Geometry | Right Angle; 90° | ||
| Current Rating | 12.0 amps | 12.0 amps |