"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 8821218 | 277-6671-ND |
| Product Name | PCB Sockets | Headers, Plugs and Sockets |
| Termination | Screw | |
| Voltage Rating | 630 volts | |
| Geometry | 270° |