"12 Position Terminal Block Receptacle, Male Pins 0.150"" (3.81mm) Board Mount"
MCVU 1 5/12-GFD-3 81
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6192-ND | 15X0112 |
| Product Name | Headers, Plugs and Sockets | Mcvu 1 5/12-Gfd-3 81 Phoenix Contact |
| Connector Type | Header Connector | |
| Mounting | Board Mount | |
| Current Rating | 8.0 amps |