"3 Position Terminal Block Receptacle, Male Pins 0.150"" (3.81mm) Board Mount"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 277-6348-ND |
| Product Name | Headers, Plugs and Sockets |
| Connector Type | Header Connector |
| Mounting | Board Mount |
| Current Rating | 8.0 amps |