PHOENIX CONTACT USA 12A 500V Electronic Connector 1832549

Description
4 Pos Terminal Block, 7.62mm Pitch, 12A, 500V, Screw, ST Product overview: 1832549 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 500V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1832549 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Terminal Block, 7.62mm Pitch, 12A, 500V, Screw, ST Product overview: 1832549 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 500V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1832549 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 500V Electronic Connector
370-1832549
12A 500V Electronic Connector 370-1832549
4 Pos Terminal Block, 7.62mm Pitch, 12A, 500V, Screw, ST Product overview: 1832549 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 500V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1832549 can be used for catalog matching and distributor lookup.

4 Pos Terminal Block, 7.62mm Pitch, 12A, 500V, Screw, ST Product overview: 1832549 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 500V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1832549 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 277-6412-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6412-ND
Headers, Plugs and Sockets 277-6412-ND
"4 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332217-1832549 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332217-1832549
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332217-1832549
Manufacturer: Phoenix Contact Win Source Part Number: 1332217-1832549 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.300" (7.62mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 1 kV Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 1.024" (26.01mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: GMVSTBR2,5/4-ST-7,62 ,277-6412,1832549-ND ,GMVSTBR 2,5/ 4-ST-7,62 RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332217-1832549
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 12A
Voltage - IEC: 1 kV
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 1.024" (26.01mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: GMVSTBR2,5/4-ST-7,62,277-6412,1832549-ND,GMVSTBR 2,5/ 4-ST-7,62
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 1832549 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1832549
Headers, Plugs and Sockets 1832549
TERM BLOCK PLUG 4POS 7.62MM

TERM BLOCK PLUG 4POS 7.62MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 370-1832549 277-6412-ND 1332217-1832549 1832549
Product Name 12A 500V Electronic Connector Headers, Plugs and Sockets Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets
Termination Screw
Voltage Rating 500 volts 300 volts
Current Rating 12.0 amps 12.0 amps 15.0 amps
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details