PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1832523

Description
TERM BLOCK PLUG 2POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6728-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6728-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6728-ND
TERM BLOCK PLUG 2POS 7.62MM

TERM BLOCK PLUG 2POS 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1832523 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1832523
Pluggable Terminal Blocks 1832523
Pluggable Terminal Blocks 2 Pos 7.62mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 2 Pos 7.62mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6728-ND 1832523
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Component Terminal Block with LED - 2002-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers