"8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 270° Free Hanging (In-Line)"
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.200" (5.08mm)
Termination Style: PC Pin, Solder Lug
Features: Linear Voltage Regulator IC Negative Adjustable 1 Output 600mA 12-MSOP-EP
Torque - Screw: 0.68 Nm (6 Lb-In)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-17227-ND | |
| Product Name | Headers, Plugs and Sockets | Connectors,Interconnects |
| Geometry | 270° |