PHOENIX CONTACT USA Headers, Plugs and Sockets 1832468

Description
"7 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"7 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1832468-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1832468-ND
Headers, Plugs and Sockets 1832468-ND
"7 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 270° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1832468-ND
Product Name Headers, Plugs and Sockets
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details