PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1832426

Description
TERM BLOCK PLUG 3POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6372-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6372-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6372-ND
TERM BLOCK PLUG 3POS 7.62MM

TERM BLOCK PLUG 3POS 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1832426 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1832426
Pluggable Terminal Blocks 1832426
Pluggable Terminal Blocks GMVSTBW 2.5/ 3-ST

Pluggable Terminal Blocks GMVSTBW 2.5/ 3-ST

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6372-ND 1832426
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HI-208-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers