Manufacturer: Phoenix Contact
Win Source Part Number: 905625-1830606
Series: COMBICON MCV
Features: 3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 277-5778, MCV1,5/3-GF-3,81, 1830606-ND, MCV 1,5/ 3-GF-3,81
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905625-1830606 |
| Product Name | Unclassified - 1830606 |