PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1830185

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MCD Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 10 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MCD Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 10 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MCD Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 20 Positions Per Level: 10 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: COMBICON MCD
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 20
Positions Per Level: 10
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Pluggable Terminal Blocks - 1830185 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1830185
Pluggable Terminal Blocks 1830185
Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header

Pluggable Terminal Blocks 10 Pos 3.81mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1830185
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Female Power Contact with 18 AWG wire, 150mm, double-end - G125-FP10150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details