PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1829756

Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1957-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1957-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1957-ND
TERM BLOCK PLUG 2POS STR 5MM

TERM BLOCK PLUG 2POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042636
Pluggable Terminal Blocks 8042636
Phoenix Contact 1829756

Phoenix Contact 1829756

Supplier's Site
Plug, Terminal Block; 12 A; 250 V; 5 mm;2 position, Screw, Pre-Printed - 70055289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5 mm;2 position, Screw, Pre-Printed
70055289
Plug, Terminal Block; 12 A; 250 V; 5 mm;2 position, Screw, Pre-Printed 70055289
Plug, Terminal Block; 12 A; 250 V; 5 mm;2 position, Screw, Pre-Printed

Plug, Terminal Block; 12 A; 250 V; 5 mm;2 position, Screw, Pre-Printed

Supplier's Site
Pluggable Terminal Blocks - 1829756 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1829756
Pluggable Terminal Blocks 1829756
Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1957-ND 8042636 70055289 1829756
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 12 A; 250 V; 5 mm;2 position, Screw, Pre-Printed Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Plug-in PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Positions Stamped, Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444113 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details