PHOENIX CONTACT USA Headers, Plugs and Sockets 1829293

Description
"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1829293-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1829293-ND
Headers, Plugs and Sockets 1829293-ND
"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1829293-ND
Product Name Headers, Plugs and Sockets
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

Header; 7; 8 A; 125/300 V; 0.150 in.; 1.10 in.; Polyamide 6.6 - 70078484 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers