PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1828841

Description
TERM BLOCK PLUG 6POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14122-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14122-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14122-ND
TERM BLOCK PLUG 6POS STR 7.62MM

TERM BLOCK PLUG 6POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1828841 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1828841
Pluggable Terminal Blocks 1828841
Pluggable Terminal Blocks 6 Pos 7.62mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 6 Pos 7.62mm Invert Plug 24-12AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14122-ND 1828841
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-30D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Single Row and Tri-Barrier Blocks - HB-952-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Fuse terminal block - 2002-1911/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers