"2 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 2POS STR 7.62MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6338-ND | 1828809 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Geometry | Straight; 180° | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |
| Current Rating | 12.0 amps | 10.0 amps |