TERM BLOCK HDR 4POS 90DEG 7.62MM
Pluggable Terminal Blocks 4 Pos 7.62mm pitch Thru Hole Invert Hdr
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14121-ND | 1828692 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Termination Options | Solder | Through Hole |
| Features | Retention Latches | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |
| # of Contacts | 4 | 4 |