Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MCVW
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Pitch: 0.150" (3.81mm)
Termination Style: Screw - Rising Cage Clamp
Mounting Type: Free Hanging (In-Line)
Features: Mating Flange
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets |
| Product Type | IC Headers |