PHOENIX CONTACT USA Pluggable Terminal Blocks 1828605

Description
Pluggable Terminal Blocks 13 Pos 3.81mm pitch Plug 28-16 AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 13 Pos 3.81mm pitch Plug 28-16 AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1828605 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1828605
Pluggable Terminal Blocks 1828605
Pluggable Terminal Blocks 13 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 13 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1828605
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details