PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1828537

Description
TERM BLOCK PLUG 6POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6259-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6259-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6259-ND
TERM BLOCK PLUG 6POS 3.81MM

TERM BLOCK PLUG 6POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1828537 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1828537
Pluggable Terminal Blocks 1828537
Pluggable Terminal Blocks 6 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 6 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6259-ND 1828537
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Turret Style Double Row Terminal Blocks - HP-T3048A-3-2P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details
Component Terminal Block with Diode - 2002-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers