PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1828498

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332220-1828498 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.752" (19.10mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 277-7558,MCVW1,5/2-S TF-3,81,MCVW152STF38 1 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332220-1828498 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.752" (19.10mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 277-7558,MCVW1,5/2-S TF-3,81,MCVW152STF38 1 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332220-1828498 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332220-1828498
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332220-1828498
Manufacturer: Phoenix Contact Win Source Part Number: 1332220-1828498 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 270° Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.752" (19.10mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 277-7558,MCVW1,5/2-S TF-3,81,MCVW152STF38 1 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332220-1828498
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 270°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Insulation Height: 0.752" (19.10mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 277-7558,MCVW1,5/2-STF-3,81,MCVW152STF381
RoHS Status: RoHS Compliant

Buy Now
Headers, Plugs and Sockets - 277-7558-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-7558-ND
Headers, Plugs and Sockets 277-7558-ND
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1332220-1828498 277-7558-ND
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers
Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers