PHOENIX CONTACT USA Headers, Plugs and Sockets 1828485

Description
"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-6347-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6347-ND
Headers, Plugs and Sockets 277-6347-ND
"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"

"16 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332308-1828485 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332308-1828485
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332308-1828485
Manufacturer: Phoenix Contact Win Source Part Number: 1332308-1828485 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 16 Positions Per Level: 16 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 90° Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.752" (19.10mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 277-6347,1828485-ND, MCVR 1,5/16-STF-3,81,MCVR 1,5/16-STF-3,81 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332308-1828485
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 16
Positions Per Level: 16
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Insulation Height: 0.752" (19.10mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 277-6347,1828485-ND,MCVR 1,5/16-STF-3,81,MCVR1,5/16-STF-3,81
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
8A 160V Electronic Connector
370-1828485
8A 160V Electronic Connector 370-1828485
16 Pos Terminal Block, 8A, 160V, Screw, ST, Green Product overview: 1828485 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1828485 can be used for catalog matching and distributor lookup.

16 Pos Terminal Block, 8A, 160V, Screw, ST, Green Product overview: 1828485 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1828485 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcvr 1 5/16-Stf-3 81 Phoenix Contact - 14X9880 - Newark, An Avnet Company
Chicago, IL, United States
Mcvr 1 5/16-Stf-3 81 Phoenix Contact
14X9880
Mcvr 1 5/16-Stf-3 81 Phoenix Contact 14X9880
MCVR 1 5/16-STF-3 81

MCVR 1 5/16-STF-3 81

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-6347-ND 1332308-1828485 370-1828485 14X9880
Product Name Headers, Plugs and Sockets Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 8A 160V Electronic Connector Mcvr 1 5/16-Stf-3 81 Phoenix Contact
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 8.0 amps 8.0 amps
Contact Size (AWG) 14 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details