PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1828281

Description
TERM BLOCK PLUG 6POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6011-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6011-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6011-ND
TERM BLOCK PLUG 6POS STR 7.62MM

TERM BLOCK PLUG 6POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2860910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2860910
Pluggable Terminal Blocks 2860910
Phoenix Contact 1828281

Phoenix Contact 1828281

Supplier's Site
Pluggable Terminal Blocks - 2860912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2860912
Pluggable Terminal Blocks 2860912
Phoenix Contact 1828281

Phoenix Contact 1828281

Supplier's Site
Pluggable Terminal Blocks - 1828281 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1828281
Pluggable Terminal Blocks 1828281
Pluggable Terminal Blocks 6 Pos 7.62mm pitch Plug 24-10 AWG Screw

Pluggable Terminal Blocks 6 Pos 7.62mm pitch Plug 24-10 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6011-ND 2860910 1828281
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers