PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1827790

Description
TERM BLOCK PLUG 11POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6386-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6386-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6386-ND
TERM BLOCK PLUG 11POS STR 3.81MM

TERM BLOCK PLUG 11POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1827790 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1827790
Pluggable Terminal Blocks 1827790
Pluggable Terminal Blocks 11 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 11 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6386-ND 1827790
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Through terminal block - 2000-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details