TERM BLOCK PLUG 8POS STR 3.81MM
MINI COMBICON MC 3.81mm pitch mini plug-in cable mount terminal block connectors with a 0.14 - 1.5mm² screw connection and a horizontal wire entry. MC Part numbers prefixed with 1827, 1848 and 1892 have a screw flange (MC 1,5 - STF). Stock number 802-6296 has a pull-out aid. Stock numbers 804-2377, 804-2311 and 804-5124 have gold plated contacts. For marker card see stock number 648-5508. For screwdriver see stock number 390-9663. For cable housings see stock numbers 742-7409 and 804-2743
Number of Contacts = 8
Pitch = 3.81mm
Number of Rows = 1
Mounting Type = Cable Mount
Gender = Female
Termination Method = Screw
Type = Plug
Current Rating = 8A
Body Orientation = Straight
Colour = Green
Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 28-16 AWG Screw
Terminal Block, Pin Spacing 3.81mm, 8 Positions
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-5722-ND | 8042548 | 1827761 | 70055111 |
Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block, Pin Spacing 3.81mm, 8 Positions | |
Mounting Options | Free Hanging (In-Line) | PCB | ||
Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
Features | Terminal Plug; Mating Flange | |||
Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |