PHOENIX CONTACT USA Headers, Plugs and Sockets 1827732

Description
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5726-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5726-ND
Headers, Plugs and Sockets 277-5726-ND
"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
8A 160V Electronic Connector
370-1827732
8A 160V Electronic Connector 370-1827732
Modular Terminal Block, 5 Pos, 1 Row, 8A, 160V, Screw, Green Product overview: 1827732 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1827732 can be used for catalog matching and distributor lookup.

Modular Terminal Block, 5 Pos, 1 Row, 8A, 160V, Screw, Green Product overview: 1827732 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1827732 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 1827732 - 809357-1827732 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1827732
809357-1827732
Terminal Blocks - 1827732 809357-1827732
Manufacturer: Phoenix Contact Win Source Part Number: 809357-1827732 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - IEC: 8A Voltage - IEC: 320V Current - UL: 8A Voltage - UL: 300V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.437" (11.10mm) Wire Strip Length: 7mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Phoenix Contact
Win Source Part Number: 809357-1827732
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Mounting Style: Free Hanging (In-Line)
Current - IEC: 8A
Voltage - IEC: 320V
Current - UL: 8A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Insulation Height: 0.437" (11.10mm)
Wire Strip Length: 7mm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Headers, Plugs and Sockets - 1827732 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1827732
Headers, Plugs and Sockets 1827732
TERM BLOCK PLUG 5POS STR 3.81MM

TERM BLOCK PLUG 5POS STR 3.81MM

Supplier's Site Datasheet
Mc 1 5/ 5-Stf-3 81 Phoenix Contact - 14X9826 - Newark, An Avnet Company
Chicago, IL, United States
Mc 1 5/ 5-Stf-3 81 Phoenix Contact
14X9826
Mc 1 5/ 5-Stf-3 81 Phoenix Contact 14X9826
MC 1 5/ 5-STF-3 81

MC 1 5/ 5-STF-3 81

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5726-ND 370-1827732 809357-1827732 1827732 14X9826
Product Name Headers, Plugs and Sockets 8A 160V Electronic Connector Terminal Blocks - 1827732 Headers, Plugs and Sockets Mc 1 5/ 5-Stf-3 81 Phoenix Contact
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 8.0 amps 8.0 amps 8.0 amps
Contact Size (AWG) 14 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.3209 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1781-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers