PHOENIX CONTACT USA Terminal Blocks - 1827716 1827716

Description
Manufacturer: Phoenix Contact Win Source Part Number: 809241-1827716 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - IEC: 8A Voltage - IEC: 320V Current - UL: 8A Voltage - UL: 300V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.437" (11.10mm) Wire Strip Length: 7mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 809241-1827716 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - IEC: 8A Voltage - IEC: 320V Current - UL: 8A Voltage - UL: 300V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.437" (11.10mm) Wire Strip Length: 7mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1827716 - 809241-1827716 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1827716
809241-1827716
Terminal Blocks - 1827716 809241-1827716
Manufacturer: Phoenix Contact Win Source Part Number: 809241-1827716 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - IEC: 8A Voltage - IEC: 320V Current - UL: 8A Voltage - UL: 300V Wire Gauge or Range - AWG: 14-30 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Size: M2 Insulation Height: 0.437" (11.10mm) Wire Strip Length: 7mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Phoenix Contact
Win Source Part Number: 809241-1827716
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Mounting Style: Free Hanging (In-Line)
Current - IEC: 8A
Voltage - IEC: 320V
Current - UL: 8A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Insulation Height: 0.437" (11.10mm)
Wire Strip Length: 7mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Headers, Plugs and Sockets - 277-5714-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5714-ND
Headers, Plugs and Sockets 277-5714-ND
"3 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
8A 300V Electronic Connector
370-1827716
8A 300V Electronic Connector 370-1827716
3-Pos 3.81mm Pitch 8A 300V Modular Terminal Block, Green Product overview: 1827716 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1827716 can be used for catalog matching and distributor lookup.

3-Pos 3.81mm Pitch 8A 300V Modular Terminal Block, Green Product overview: 1827716 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1827716 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mc 1 5/ 3-Stf-3 81 Phoenix Contact - 14X9824 - Newark, An Avnet Company
Chicago, IL, United States
Mc 1 5/ 3-Stf-3 81 Phoenix Contact
14X9824
Mc 1 5/ 3-Stf-3 81 Phoenix Contact 14X9824
MC 1 5/ 3-STF-3 81

MC 1 5/ 3-STF-3 81

Supplier's Site
Headers, Plugs and Sockets - 1827716 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1827716
Headers, Plugs and Sockets 1827716
TERM BLOCK PLUG 3POS STR 3.81MM

TERM BLOCK PLUG 3POS STR 3.81MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 809241-1827716 277-5714-ND 370-1827716 14X9824 1827716
Product Name Terminal Blocks - 1827716 Headers, Plugs and Sockets 8A 300V Electronic Connector Mc 1 5/ 3-Stf-3 81 Phoenix Contact Headers, Plugs and Sockets
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Geometry Straight; 180°
Current Rating 8.0 amps 8.0 amps 8.0 amps
Contact Size (AWG) 14 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details