PHOENIX CONTACT USA Pluggable Terminal Blocks 1827554

Description
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Through Hole Header
Datasheet
Description
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Through Hole Header
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1827554 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1827554
Pluggable Terminal Blocks 1827554
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Through Hole Header

Pluggable Terminal Blocks 15 Pos 3.81mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Interconnect Components
Product Number 1827554
Product Name Pluggable Terminal Blocks
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Rectangular Connector Accessories - 1011-257-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details