PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1827266

Description
TERM BLOCK PLUG 16POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1205-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1205-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1205-ND
TERM BLOCK PLUG 16POS 3.81MM

TERM BLOCK PLUG 16POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042529
Pluggable Terminal Blocks 8042529
Phoenix Contact 1827266

Phoenix Contact 1827266

Supplier's Site
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 16; Screw; 2.5 kV; 160 V; Polyamide - 70054779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 16; Screw; 2.5 kV; 160 V; Polyamide
70054779
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 16; Screw; 2.5 kV; 160 V; Polyamide 70054779
Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header

Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Coding-Side of the Header

Supplier's Site
Pluggable Terminal Blocks - 1827266 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1827266
Pluggable Terminal Blocks 1827266
Pluggable Terminal Blocks 16 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 16 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1205-ND 8042529 70054779 1827266
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 16; Screw; 2.5 kV; 160 V; Polyamide Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2061-1642/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details