PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1827253

Description
TERM BLOCK PLUG 15POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 15POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1204-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1204-ND
TERM BLOCK PLUG 15POS 3.81MM

TERM BLOCK PLUG 15POS 3.81MM

Buy Now Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 15; Screw; 2.5 kV; 160 V; Polyamide - 70054778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 15; Screw; 2.5 kV; 160 V; Polyamide
70054778
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 15; Screw; 2.5 kV; 160 V; Polyamide 70054778
Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Coding-Side of the Header

Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Coding-Side of the Header

Supplier's Site
Pluggable Terminal Blocks - 1827253 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1827253
Pluggable Terminal Blocks 1827253
Pluggable Terminal Blocks 15 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 15 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1204-ND 70054778 1827253
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 15; Screw; 2.5 kV; 160 V; Polyamide Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
# of Contacts 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444350 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details