Win Source Part Number: 1380586-1827208
Category: Connectors, Interconnects>Termin
Series: COMBICON MCVR
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 90°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm²
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.752" (19.10mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8536.69.8000
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs
10 Pos Terminal Block, 8A, 160V, 3.81mm Pitch, Screw, Green Product overview: 1827208 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1827208 can be used for catalog matching and distributor lookup.
"10 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1380586-1827208 | 370-1827208 | 277-1199-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | 8A 160V Electronic Connector | Headers, Plugs and Sockets |
| Gender | Male / Plug | Female / Jack | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Termination | Screw | ||
| Voltage Rating | 160 volts |