TERM BLOCK PLUG 5POS 3.81MM
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions
Pluggable Terminal Blocks 5 Pos 3.81mm pitch Plug 28-16 AWG Screw
Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Coding-Side of the Header
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1703913 | 277-1194-ND | 71C4249 | 1827156 | 70054768 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 5 Position, 28-16Awg; Pitch Spacing Phoenix Contact | Pluggable Terminal Blocks | Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 5; Screw; 2.5 kV; 160 V; Polyamide |
| Mounting Options | Cable mount | Free Hanging (In-Line) | PCB | ||
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug | Terminal Plug | ||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
| # of Contacts | 5 | 5 | 5 |