Manufacturer: Phoenix Contact
Win Source Part Number: 905619-1827156
Series: COMBICON MCVR
Features: 5 Position Terminal Block Plug, Female Sockets 0.150" (3.81mm) - 90° Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.8000
Other Part Number: 277-1194, MCVR 1.5/5-ST-3.81, MCVR1,5/5-ST-3,81
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905619-1827156 |
| Product Name | Unclassified - 1827156 |