"5 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"
5 Pos Terminal Block, 8A, 160V, 3.81mm Pitch, Screw, Green Product overview: 1827156 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1827156 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1194-ND | 370-1827156 |
| Product Name | Headers, Plugs and Sockets | 8A 160V Electronic Connector |
| Geometry | Right Angle; 90° | |
| Mounting | Free Hanging (In-Line) | |
| Current Rating | 8.0 amps | 8.0 amps |
| Contact Size (AWG) | 14 to 30 AWG |