PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1827127

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MCVR Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MCVR Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MCVR Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Current - IEC: 8A Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: COMBICON MCVR
Type: Plug, Female Sockets
Pitch: 0.150" (3.81mm)
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Headers & Wire Housings - G125-MS12005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details