PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1827088

Description
TERM BLOCK PLUG 13POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 13POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1187-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1187-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1187-ND
TERM BLOCK PLUG 13POS 3.81MM

TERM BLOCK PLUG 13POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1827088 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1827088
Pluggable Terminal Blocks 1827088
Pluggable Terminal Blocks 13 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 13 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet
Pcb Connector, Mcvw 1,5/13-St-3,81 Rohs Compliant Phoenix Contact - 90AJ7494 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Connector, Mcvw 1,5/13-St-3,81 Rohs Compliant Phoenix Contact
90AJ7494
Pcb Connector, Mcvw 1,5/13-St-3,81 Rohs Compliant Phoenix Contact 90AJ7494
PCB CONNECTOR, MCVW 1,5/13-ST-3,81 ROHS COMPLIANT: YES

PCB CONNECTOR, MCVW 1,5/13-ST-3,81 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1187-ND 1827088 90AJ7494
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pcb Connector, Mcvw 1,5/13-St-3,81 Rohs Compliant Phoenix Contact
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 13 13
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.254/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2002-1702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details