TERM BLOCK PLUG 8POS 3.81MM
Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 28-16 AWG Screw
TERMINAL BLOCK, PLUGGABLE, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions
Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Ripped Side of the Header
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8042443 | 277-1182-ND | 1827033 | 71C4242 | 70054786 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block, Pluggable, 8 Position, 28-16Awg; Pitch Spacing Phoenix Contact | Plug, Terminal Block; 8 A; 300 V; 3.81 mm; 8; Screw; 2.5 kV; 160 V; PA; M2 |
| Mounting Options | Cable mount | Free Hanging (In-Line) | PCB | ||
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug | Terminal Plug | ||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | |
| # of Contacts | 8 | 8 | 8 |