PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1827020

Description
TERM BLOCK PLUG 7POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1181-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1181-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1181-ND
TERM BLOCK PLUG 7POS 3.81MM

TERM BLOCK PLUG 7POS 3.81MM

Buy Now Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 7; Screw; 2.5 kV; 160 V; Polyamide - 70054785 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 7; Screw; 2.5 kV; 160 V; Polyamide
70054785
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 7; Screw; 2.5 kV; 160 V; Polyamide 70054785
Polyamide Insulating Material Voltage: 300, Amps: 8, AWG: 30-14 Plug-In Direction Vertical to the Conductor Axis Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines Connection Point Facing the Ripped Side of the Header

Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Ripped Side of the Header

Supplier's Site
Pluggable Terminal Blocks - 1827020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1827020
Pluggable Terminal Blocks 1827020
Pluggable Terminal Blocks 7 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 7 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1181-ND 70054785 1827020
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 7; Screw; 2.5 kV; 160 V; Polyamide Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.371 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - 1468332 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Triple-deck terminal block - Through terminal block - 2002-3239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers