"4 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 270° Free Hanging (In-Line)"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332299-1826995
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 270°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Insulation Height: 0.752" (19.10mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 277-1178,MCVW 1.5/4-ST-3.81,MCVW1,
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1178-ND | 1332299-1826995 |
| Product Name | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Geometry | 270° |