TERM BLOCK PLUG 4POS 3.81MM
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions
Polyamide Insulating Material
Voltage: 300, Amps: 8, AWG: 30-14
Plug-In Direction Vertical to the Conductor Axis
Can Be Placed Close to Neighboring Walls and Removed from Above without Compressing the Connected Lines
Connection Point Facing the Ripped Side of the Header
Pluggable Terminal Blocks 4 Pos 3.81mm pitch Plug 28-16 AWG Screw
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1178-ND | 8029084 | 71C4239 | 70054782 | 1826995 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Phoenix Contact | Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 4; Screw; 2.5 kV; 160 V; Polyamide | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | Cable mount | PCB | ||
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug | Terminal Plug | Terminal Plug | ||
| Terminal Block Type | Single Feed Through | Single Feed Through | Pluggable Terminal Blocks | ||
| # of Contacts | 4 | 4 | 4 |