PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1825543

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5933-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5933-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5933-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1703860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703860
Pluggable Terminal Blocks 1703860
Phoenix Contact 1825543

Phoenix Contact 1825543

Supplier's Site
Pluggable Terminal Blocks - 1825543 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1825543
Pluggable Terminal Blocks 1825543
Pluggable Terminal Blocks 6 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 6 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5933-ND 1703860 1825543
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Plug-in
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Mating Flange Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Fuse terminal block - 2002-1781 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6785 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details