PHOENIX CONTACT USA Headers, Plugs and Sockets 1825543

Description
"6 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"6 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5933-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5933-ND
Headers, Plugs and Sockets 277-5933-ND
"6 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
370-1825543
12A 250V Electronic Connector 370-1825543
6 Pos, 12A, 250V, 5.08mm Pitch, Screw Terminal Block Product overview: 1825543 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1825543 can be used for catalog matching and distributor lookup.

6 Pos, 12A, 250V, 5.08mm Pitch, Screw Terminal Block Product overview: 1825543 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1825543 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic 2 5/ 6-Stgf-5 08 Phoenix Contact - 14X9692 - Newark, An Avnet Company
Chicago, IL, United States
Ic 2 5/ 6-Stgf-5 08 Phoenix Contact
14X9692
Ic 2 5/ 6-Stgf-5 08 Phoenix Contact 14X9692
IC 2 5/ 6-STGF-5 08

IC 2 5/ 6-STGF-5 08

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5933-ND 370-1825543 14X9692
Product Name Headers, Plugs and Sockets 12A 250V Electronic Connector Ic 2 5/ 6-Stgf-5 08 Phoenix Contact
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps 12.0 amps
Contact Size (AWG) 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details