PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1825514

Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5798-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5798-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5798-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761558
Pluggable Terminal Blocks 1761558
Phoenix Contact 1825514

Phoenix Contact 1825514

Supplier's Site
Pluggable Terminal Blocks - 1761249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761249
Pluggable Terminal Blocks 1761249
Phoenix Contact 1825514

Phoenix Contact 1825514

Supplier's Site
Pluggable Terminal Blocks - 1825514 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1825514
Pluggable Terminal Blocks 1825514
Pluggable Terminal Blocks 3 Pos 5.08mm Invert Plug 24-12AWG Screw

Pluggable Terminal Blocks 3 Pos 5.08mm Invert Plug 24-12AWG Screw

Buy Now Datasheet
Conn Terminal Blocks M 3 POS 5.08mm Screw RA Panel Mount 12A - 629-1825514 - Utmel Electronic Limited
Hong Kong, China
Conn Terminal Blocks M 3 POS 5.08mm Screw RA Panel Mount 12A
629-1825514
Conn Terminal Blocks M 3 POS 5.08mm Screw RA Panel Mount 12A 629-1825514
Conn Terminal Blocks M 3 POS 5.08mm Screw RA Panel Mount 12A

Conn Terminal Blocks M 3 POS 5.08mm Screw RA Panel Mount 12A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5798-ND 1761558 1825514 629-1825514
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Conn Terminal Blocks M 3 POS 5.08mm Screw RA Panel Mount 12A
Mounting Options Free Hanging (In-Line) PCB; Cable mount Panel Mount; Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp; Plug, Screw
Features Terminal Plug; Mating Flange Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Wire to Board - 2946-2086-1112/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details