PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1825514

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332236-1825514 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Male Pins Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 0.591" (15.00mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 1825514-NDR,1825514- ND,277-5798,IC2,5/3- STGF-5,08 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332236-1825514 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Male Pins Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 0.591" (15.00mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 1825514-NDR,1825514- ND,277-5798,IC2,5/3- STGF-5,08 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332236-1825514 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332236-1825514
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332236-1825514
Manufacturer: Phoenix Contact Win Source Part Number: 1332236-1825514 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Male Pins Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 0.591" (15.00mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 1825514-NDR,1825514- ND,277-5798,IC2,5/3- STGF-5,08 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332236-1825514
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Male Pins
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 1825514-NDR,1825514-ND,277-5798,IC2,5/3-STGF-5,08
RoHS Status: RoHS Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 277-5798-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5798-ND
Headers, Plugs and Sockets 277-5798-ND
"3 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
370-1825514
12A 250V Electronic Connector 370-1825514
3 Pos, 2.5mm², 12A, 250V, RA Terminal Block Product overview: 1825514 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1825514 can be used for catalog matching and distributor lookup.

3 Pos, 2.5mm², 12A, 250V, RA Terminal Block Product overview: 1825514 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1825514 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic 2 5/ 3-Stgf-5 08 Phoenix Contact - 14X9689 - Newark, An Avnet Company
Chicago, IL, United States
Ic 2 5/ 3-Stgf-5 08 Phoenix Contact
14X9689
Ic 2 5/ 3-Stgf-5 08 Phoenix Contact 14X9689
IC 2 5/ 3-STGF-5 08

IC 2 5/ 3-STGF-5 08

Supplier's Site
Headers, Plugs and Sockets - 1825514 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1825514
Headers, Plugs and Sockets 1825514
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332236-1825514 277-5798-ND 370-1825514 14X9689 1825514
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets 12A 250V Electronic Connector Ic 2 5/ 3-Stgf-5 08 Phoenix Contact Headers, Plugs and Sockets
Gender Male / Plug Female / Jack Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Geometry Straight; 180°
Current Rating 12.0 amps 12.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products