PHOENIX CONTACT USA Headers, Plugs and Sockets 1825501

Description
"2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5816-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5816-ND
Headers, Plugs and Sockets 277-5816-ND
"2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - 1825501 - 1130089-1825501 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1825501
1130089-1825501
Terminal Blocks - 1825501 1130089-1825501
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130089-1825501 Type: Integrated Circuit (IC) Number of Positions: 2 Number of Levels: 1 Pitch: 5.08 mm Color: Green Connector Type: Plug, Screw Number of Rows: 1 Termination: Screw Contact Material: Tin Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 2 Gender: Female Length: 11.66 mm Housing Material: Polyamide Number of Circuits: 2 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Height: 19.2 mm Material: Polyamide Weight: 137.000006 g Current: 12 A Width: 19.2 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 15 mm Lead Free: Lead Free Mount: Free Hanging, Panel, Plug-In RoHS: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 2

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130089-1825501
Type: Integrated Circuit (IC)
Number of Positions: 2
Number of Levels: 1
Pitch: 5.08 mm
Color: Green
Connector Type: Plug, Screw
Number of Rows: 1
Termination: Screw
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 2
Gender: Female
Length: 11.66 mm
Housing Material: Polyamide
Number of Circuits: 2
Voltage: 300 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Green
Height: 19.2 mm
Material: Polyamide
Weight: 137.000006 g
Current: 12 A
Width: 19.2 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 15 mm
Lead Free: Lead Free
Mount: Free Hanging, Panel, Plug-In
RoHS: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 2

Buy Now
Singapore, Singapore
12A 300V Electronic Connector
370-1825501
12A 300V Electronic Connector 370-1825501
2 Pos Terminal Block, 5.08mm Pitch, 12A, 300V, RA Panel Mount Product overview: 1825501 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1825501 can be used for catalog matching and distributor lookup.

2 Pos Terminal Block, 5.08mm Pitch, 12A, 300V, RA Panel Mount Product overview: 1825501 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1825501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 1825501 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1825501
Headers, Plugs and Sockets 1825501
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5816-ND 1130089-1825501 370-1825501 1825501
Product Name Headers, Plugs and Sockets Terminal Blocks - 1825501 12A 300V Electronic Connector Headers, Plugs and Sockets
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging, Panel, Plug-In Free Hanging (In-Line)
Current Rating 12.0 amps 12.0 amps 12.0 amps 10.0 amps
Contact Size (AWG) 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products