PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824857

Description
TERM BLK 2P SIDE ENT 5.08MM SMD
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11603-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11603-6-ND
Terminal Blocks - Wire to Board 277-11603-6-ND
TERM BLK 2P SIDE ENT 5.08MM SMD

TERM BLK 2P SIDE ENT 5.08MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11603-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11603-1-ND
Terminal Blocks - Wire to Board 277-11603-1-ND
TERM BLK 2P SIDE ENT 5.08MM SMD

TERM BLK 2P SIDE ENT 5.08MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11603-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11603-2-ND
Terminal Blocks - Wire to Board 277-11603-2-ND
TERM BLK 2P SIDE ENT 5.08MM SMD

TERM BLK 2P SIDE ENT 5.08MM SMD

Buy Now Datasheet
PCB Terminal Blocks - 1116079 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1116079
PCB Terminal Blocks 1116079
Phoenix Contact 1824857

Phoenix Contact 1824857

Supplier's Site
PCB Terminal Blocks - 1116079P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1116079P
PCB Terminal Blocks 1116079P
Phoenix Contact 1824857

Phoenix Contact 1824857

Supplier's Site
PCB Terminal Blocks - 1703780 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1703780
PCB Terminal Blocks 1703780
Phoenix Contact 1824857

Phoenix Contact 1824857

Supplier's Site
Fixed Terminal Blocks - 1824857 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824857
Fixed Terminal Blocks 1824857
Fixed Terminal Blocks SPT-SMD 1,5/2-H-5,08 R24

Fixed Terminal Blocks SPT-SMD 1,5/2-H-5,08 R24

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11603-6-ND 1116079 1116079P 1824857
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Surface mount PCB PCB
Features Board Guide
# of Contacts 2 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° 180°; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details