PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824802

Description
TERM BLK 8POS SIDE ENTRY 5MM SMD
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENTRY 5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11598-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11598-1-ND
Terminal Blocks - Wire to Board 277-11598-1-ND
TERM BLK 8POS SIDE ENTRY 5MM SMD

TERM BLK 8POS SIDE ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11598-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11598-2-ND
Terminal Blocks - Wire to Board 277-11598-2-ND
TERM BLK 8POS SIDE ENTRY 5MM SMD

TERM BLK 8POS SIDE ENTRY 5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824802
Fixed Terminal Blocks 1824802
Fixed Terminal Blocks SPT-SMD 1,5/ 8-H-5,0 R88

Fixed Terminal Blocks SPT-SMD 1,5/ 8-H-5,0 R88

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11598-1-ND 1824802
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Guide
# of Contacts 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
PCB Terminal Blocks with Wire Guard - MSMXX046 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details