PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824734

Description
TERM BLK 12P SIDE ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11591-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11591-2-ND
Terminal Blocks - Wire to Board 277-11591-2-ND
TERM BLK 12P SIDE ENT 3.81MM SMD

TERM BLK 12P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11591-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11591-1-ND
Terminal Blocks - Wire to Board 277-11591-1-ND
TERM BLK 12P SIDE ENT 3.81MM SMD

TERM BLK 12P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824734 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824734
Fixed Terminal Blocks 1824734
Fixed Terminal Blocks SPT-SMD 1,5/12-H-3 81 R72

Fixed Terminal Blocks SPT-SMD 1,5/12-H-3 81 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11591-2-ND 1824734
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Guide
# of Contacts 12 12
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers
PCB High-Power Terminal Blocks - OULP-948-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details