PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824721

Description
TERM BLK 11P SIDE ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11590-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11590-2-ND
Terminal Blocks - Wire to Board 277-11590-2-ND
TERM BLK 11P SIDE ENT 3.81MM SMD

TERM BLK 11P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11590-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11590-1-ND
Terminal Blocks - Wire to Board 277-11590-1-ND
TERM BLK 11P SIDE ENT 3.81MM SMD

TERM BLK 11P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824721 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824721
Fixed Terminal Blocks 1824721
Fixed Terminal Blocks SPT-SMD 1,5/11-H-3 81 R72

Fixed Terminal Blocks SPT-SMD 1,5/11-H-3 81 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11590-2-ND 1824721
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Guide
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 11 11
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2002-2237/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6802 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details